DigiKey Laser Drivers 505-LTC5100EUF#TRPBFTR-ND

Description
Laser Driver IC 3.2Gbps 1 Channel 3.135V ~ 3.465V 16-QFN (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 3.2Gbps 1 Channel 3.135V ~ 3.465V 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 505-LTC5100EUF#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 3.2Gbps 1 Channel 3.135V ~ 3.465V 16-QFN (4x4)

Laser Driver IC 3.2Gbps 1 Channel 3.135V ~ 3.465V 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-LTC5100EUF#TRPBFTR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 3.135V ~ 3.465V
Data Rate 3.20E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Laser Drivers - ADN2847ACPZ-32-RL7TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
View Details
Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Laser Drivers - AD9665ACPZ-REEL-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 5V; Other; 4.5V ~ 5.5V
Package Type 32-VFQFN Exposed Pad, CSP
View Details
Controllers - 175-DS1314S+T&RTR-ND - DigiKey
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details