DigiKey Laser Drivers MAX3949ETE+DKR-ND

Description
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3949ETE+DKR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3949ETE+DKR-ND
Laser Drivers MAX3949ETE+DKR-ND
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)

Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3949ETE+DKR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.95V ~ 3.63V
Data Rate 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Laser Drivers - DS1874T+T&R-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.85V ~ 3.9V
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Controllers - 175-MAX3420EETG+TCT-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Controllers - 175-TMC8461-BA-ND - DigiKey
Specs
Technology SPI; Ethernet; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.65V ~ 1.95V
View Details
I/O Expanders - 175-MAX7329AWE+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details