DigiKey Laser Drivers MAX3948ETE+T-ND

Description
Laser Driver IC 11.3Gbps 4 Channel 2.95V ~ 3.63V 16-TQFN (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3Gbps 4 Channel 2.95V ~ 3.63V 16-TQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3948ETE+T-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3948ETE+T-ND
Laser Drivers MAX3948ETE+T-ND
Laser Driver IC 11.3Gbps 4 Channel 2.95V ~ 3.63V 16-TQFN (3x3)

Laser Driver IC 11.3Gbps 4 Channel 2.95V ~ 3.63V 16-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3948ETE+T-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.95V ~ 3.63V
Data Rate 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7322ATE+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.7V ~ 5.5V
View Details
CODECS - 505-ADAU1787BCBZRL7DKR-ND - DigiKey
Specs
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-UFBGA, WLCSP
View Details
Direct Digital Synthesis (DDS) - 505-AD9850BRSZ-ND - DigiKey
Specs
Supply Voltage 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9911BCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad, CSP
View Details