DigiKey Laser Drivers MAX3766EEP-ND

Description
Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Request a Quote Datasheet
Description
Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3766EEP-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3766EEP-ND
Laser Drivers MAX3766EEP-ND
Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP

Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3766EEP-ND
Product Name Laser Drivers
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7312ATG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
RF Power Controller ICs - 505-AD8315ARMZ-ND - DigiKey
Specs
Device Type RF Power Controller ICs
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Laser Drivers - MAX3736ETE+-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 3.20E6 kbps
View Details
I/O Expanders - 175-MAX7300AAX+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details