DigiKey Laser Drivers MAX3736ETE+-ND

Description
Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3736ETE+-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3736ETE+-ND
Laser Drivers MAX3736ETE+-ND
Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)

Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3736ETE+-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 3.20E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Laser Drivers - 175-MAX3646ETG+TDKR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 622000 kbps
View Details
Direct Digital Synthesis (DDS) - 505-AD5933WYRSZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
I/O Expanders - 175-MAX7314ATG+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Controllers - 175-DS2482X-100+TTR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details