DigiKey Laser Drivers MAX3668EHJ+TCT-ND

Description
Laser Driver IC 622Mbps 1 Channel 3.14V ~ 5.5V 32-TQFP (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 622Mbps 1 Channel 3.14V ~ 5.5V 32-TQFP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3668EHJ+TCT-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3668EHJ+TCT-ND
Laser Drivers MAX3668EHJ+TCT-ND
Laser Driver IC 622Mbps 1 Channel 3.14V ~ 5.5V 32-TQFP (5x5)

Laser Driver IC 622Mbps 1 Channel 3.14V ~ 5.5V 32-TQFP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3668EHJ+TCT-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 3.14V ~ 5.5V
Data Rate 622000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 505-AD9945KCPZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type 32-WFQFN Exposed Pad, CSP
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Laser Drivers - MAX3996CTP+-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V
Data Rate 2.50E6 kbps
View Details
Controllers - 175-MAX3420EETG+TCT-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details