DigiKey Laser Drivers MAX3667ECJ-ND

Description
Laser Driver IC 622Mbps 1 Channel 3.3V, 5V 32-LQFP (7x7)
Request a Quote Datasheet
Description
Laser Driver IC 622Mbps 1 Channel 3.3V, 5V 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3667ECJ-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3667ECJ-ND
Laser Drivers MAX3667ECJ-ND
Laser Driver IC 622Mbps 1 Channel 3.3V, 5V 32-LQFP (7x7)

Laser Driver IC 622Mbps 1 Channel 3.3V, 5V 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3667ECJ-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3.6V
Data Rate 622000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 175-MAX1464AAI+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Controllers - 175-TMC8462A-BA-ND - DigiKey
Specs
Technology SPI; Ethernet; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.65V ~ 1.95V, 4.75V ~ 34V
View Details
I/O Expanders - 175-MAX7312AUG+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD5934YRSZ-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details