DigiKey Laser Drivers 175-MAX3646ETG+TTR-ND

Description
Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 175-MAX3646ETG+TTR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)

Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX3646ETG+TTR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 622000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 505-ADIN2111BCPZ-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
CODECS - 505-ADAU1787BCBZRLTR-ND - DigiKey
Specs
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-UFBGA, WLCSP
View Details
Direct Digital Synthesis (DDS) - 505-AD9833WBRMZ-REELTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Sensor and Detector Interfaces - 175-MAX14838GTC+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 12-WFDFN Exposed Pad
View Details