DigiKey UARTs (Universal Asynchronous Receiver Transmitter) MAX3109ETJ+TDKR-ND

Description
UART IC 2, DUART Channel RS232, RS485 128 Byte 32-TQFN (5x5)
Request a Quote Datasheet
Description
UART IC 2, DUART Channel RS232, RS485 128 Byte 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - MAX3109ETJ+TDKR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
MAX3109ETJ+TDKR-ND
UARTs (Universal Asynchronous Receiver Transmitter) MAX3109ETJ+TDKR-ND
UART IC 2, DUART Channel RS232, RS485 128 Byte 32-TQFN (5x5)

UART IC 2, DUART Channel RS232, RS485 128 Byte 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3109ETJ+TDKR-ND
Product Name UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS232; RS485
Device Type Receiver; UART
Supply Voltage Other; 1.71V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7314AEG+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9835BRUZ-ND - DigiKey
Specs
Supply Voltage 5V; Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Controllers - MAX3100CEE+-ND - DigiKey
Specs
Technology RS232; RS485; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
View Details