DigiKey RF Transceiver ICs MAX2851ITK+T-ND

Description
IC RF TxRx Only Cellular WiMAX 5GHz 68-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only Cellular WiMAX 5GHz 68-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX2851ITK+T-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX2851ITK+T-ND
RF Transceiver ICs MAX2851ITK+T-ND
IC RF TxRx Only Cellular WiMAX 5GHz 68-WFQFN Exposed Pad

IC RF TxRx Only Cellular WiMAX 5GHz 68-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2851ITK+T-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 5000 MHz
Data Rate 54000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADF7021BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 950 MHz
Data Rate 32.8 kbps
View Details
Telecom - 78P2351-IGTR/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 100-LQFP
Pins 100 #
View Details
RF Receivers - AD6688BBPZRL-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
RF Transceiver ICs - AD9371BBCZ-REEL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details