DigiKey RF Transceiver ICs AD9371BBCZ-REEL-ND

Description
IC RF TxRx Only 300MHz ~ 6GHz 196-LFBGA, CSPBGA
Request a Quote Datasheet
Description
IC RF TxRx Only 300MHz ~ 6GHz 196-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AD9371BBCZ-REEL-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AD9371BBCZ-REEL-ND
RF Transceiver ICs AD9371BBCZ-REEL-ND
IC RF TxRx Only 300MHz ~ 6GHz 196-LFBGA, CSPBGA

IC RF TxRx Only 300MHz ~ 6GHz 196-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AD9371BBCZ-REEL-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
Bias Current 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 175-MAX32690EXEBL+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 505-ADF7024BCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Transceiver ICs - 505-ADRV9029BBCZ-REELTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 75 to 6000 MHz
Data Rate 2.43E7 kbps
View Details
RF Receivers - 62-1384-1-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
View Details