DigiKey RF Transceiver ICs MAX2821ETM+-ND

Description
IC RF TxRx Only WiFi 802.11b 2.4GHz 48-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only WiFi 802.11b 2.4GHz 48-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX2821ETM+-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX2821ETM+-ND
RF Transceiver ICs MAX2821ETM+-ND
IC RF TxRx Only WiFi 802.11b 2.4GHz 48-WFQFN Exposed Pad

IC RF TxRx Only WiFi 802.11b 2.4GHz 48-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2821ETM+-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Data Rate 22000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 505-MAX41470GTC+-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
RF Transceiver ICs - 505-AD9364BBCZREELDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-MAX2832ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 2500 MHz
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELCT-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details