DigiKey RF Receivers MAX2391ETI+-ND

Description
- RF Receiver W-CDMA 2.11GHz ~ 2.17GHz 3.84Mcps PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver W-CDMA 2.11GHz ~ 2.17GHz 3.84Mcps PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX2391ETI+-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX2391ETI+-ND
RF Receivers MAX2391ETI+-ND
- RF Receiver W-CDMA 2.11GHz ~ 2.17GHz 3.84Mcps PCB, Surface Mount 28-TQFN (5x5)

- RF Receiver W-CDMA 2.11GHz ~ 2.17GHz 3.84Mcps PCB, Surface Mount 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2391ETI+-ND
Product Name RF Receivers
Device Type Receiver
Technology WCDMA
Operating Frequency 2110 to 2170 MHz
Bias Current 40 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 505-MAX41473GTC+TTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
RF Transceiver ICs - 175-MAX32690GTKBL+-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - ADF7030-1BSTZN-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Transceiver ICs - 505-AD9363BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology GSM
Operating Frequency 325 to 3800 MHz
View Details