DigiKey RF Receivers 175-MAX2769BETI/V+TCT-ND

Description
RF RCVR GPS 1575.42MHZ 28TQFN
Request a Quote Datasheet
Description
RF RCVR GPS 1575.42MHZ 28TQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 175-MAX2769BETI/V+TCT-ND - DigiKey
Thief River Falls, MN, United States
RF RCVR GPS 1575.42MHZ 28TQFN

RF RCVR GPS 1575.42MHZ 28TQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 175-MAX2769BETI/V+TCT-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Bias Current 25 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7020BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 431 to 956 MHz
Data Rate 200 kbps
View Details
RF Transceiver ICs - 505-AD9988BBPZRL-4D4ACTR-ND - DigiKey
Specs
Device Type Transceiver
Technology CDMA
Operating Frequency 25 to 12000 MHz
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Receivers - MAX1473EUI+TCT-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 300 to 450 MHz
View Details