- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MAX2112CTI+-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Operating Frequency | 925 to 2175 MHz |
| Bias Current | 100 mA |