DigiKey RF Transceiver ICs ADF7021-NBCPZ-RLCT-ND

Description
IC RF TxRx Only General ISM < 1GHz 80MHz ~ 650MHz, 842MHz ~ 916MHz 48-WFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 80MHz ~ 650MHz, 842MHz ~ 916MHz 48-WFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7021-NBCPZ-RLCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7021-NBCPZ-RLCT-ND
RF Transceiver ICs ADF7021-NBCPZ-RLCT-ND
IC RF TxRx Only General ISM < 1GHz 80MHz ~ 650MHz, 842MHz ~ 916MHz 48-WFQFN Exposed Pad, CSP

IC RF TxRx Only General ISM < 1GHz 80MHz ~ 650MHz, 842MHz ~ 916MHz 48-WFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7021-NBCPZ-RLCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
Bias Current 17.5 to 26.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 62-GT-9001-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1559 to 1606 MHz
View Details
Telecom - 73M1916-IVT/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 505-ADUCRF101BCPZ128R7TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Receivers - 1127-1812-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details