DigiKey RF Receivers MAX7036GTP+TDKR-ND

Description
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX7036GTP+TDKR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5)

- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX7036GTP+TDKR-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 300 to 450 MHz
Data Rate 66 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 78P2241B-IGT/F-ND - DigiKey
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 48-LQFP
View Details
RF Receivers - 175-MAX2769BETI/V+TTR-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
RF Receivers - 505-MAX41470GTC+TTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
RF Transceiver ICs - ADF7021BCPZ-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 950 MHz
Data Rate 32.8 kbps
View Details