DigiKey RF Receivers MAX1470EUI+-ND

Description
- RF Receiver ASK 315MHz -115dBm PCB, Surface Mount 28-TSSOP
Request a Quote Datasheet
Description
- RF Receiver ASK 315MHz -115dBm PCB, Surface Mount 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX1470EUI+-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX1470EUI+-ND
RF Receivers MAX1470EUI+-ND
- RF Receiver ASK 315MHz -115dBm PCB, Surface Mount 28-TSSOP

- RF Receiver ASK 315MHz -115dBm PCB, Surface Mount 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX1470EUI+-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9371BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details
RF Receivers - 505-AD6688BBPZ-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
RF Receivers - 505-MAX41470GTC+-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details