DigiKey RF Receivers 62-1384-1-ND

Description
- RF Receiver Galileo, GLONASS, GPS 10Hz ~ 40MHz -148dBm 24-LCC (16x12.2)
Request a Quote Datasheet
Description
- RF Receiver Galileo, GLONASS, GPS 10Hz ~ 40MHz -148dBm 24-LCC (16x12.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 62-1384-1-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
62-1384-1-ND
RF Receivers 62-1384-1-ND
- RF Receiver Galileo, GLONASS, GPS 10Hz ~ 40MHz -148dBm 24-LCC (16x12.2)

- RF Receiver Galileo, GLONASS, GPS 10Hz ~ 40MHz -148dBm 24-LCC (16x12.2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 62-1384-1-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
Operating Frequency 1.00E-5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MAX2120CTI+-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 925 to 2175 MHz
Bias Current 100 mA
View Details
RF Receivers - 62-1384-6-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
View Details
RF Transceiver ICs - 505-MAX2832ETM+-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 2500 MHz
View Details
RF Transceiver ICs - ADF7020-1BCPZ-RL7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 80 to 650 MHz
View Details