DigiKey Laser Drivers DS1874T+T&R-ND

Description
Laser Driver IC 1 Channel 2.85V ~ 3.9V 28-TQFN (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 1 Channel 2.85V ~ 3.9V 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - DS1874T+T&R-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
DS1874T+T&R-ND
Laser Drivers DS1874T+T&R-ND
Laser Driver IC 1 Channel 2.85V ~ 3.9V 28-TQFN (5x5)

Laser Driver IC 1 Channel 2.85V ~ 3.9V 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number DS1874T+T&R-ND
Product Name Laser Drivers
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7300AAX+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details
Laser Drivers - ADN2830ACPZ32-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 5V; Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Sensor and Detector Interfaces - 175-MAX32664GTGA+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 24-WFQFN Exposed Pad
View Details