DigiKey Laser Drivers ADN2872ACPZ-ND

Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2872ACPZ-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ADN2872ACPZ-ND
Laser Drivers ADN2872ACPZ-ND
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)

Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2872ACPZ-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7312AWG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
UARTs (Universal Asynchronous Receiver Transmitter) - 175-MAX3108EWA+TCT-ND - DigiKey
Specs
Technology RS232; RS485
Device Type Receiver; UART
Supply Voltage Other; 1.71V ~ 3.6V
View Details
Sensor and Detector Interfaces - 505-ADPD4000BCBZR7DKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 35-UFBGA, WLCSP
View Details
Sensor and Detector Interfaces - 175-MAX14838GTC+TDKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 12-WFDFN Exposed Pad
View Details