DigiKey Laser Drivers ADN2841ACPZ-48-RLTR-ND

Description
Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 48-LFCSP (7x7)
Request a Quote Datasheet
Description
Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2841ACPZ-48-RLTR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 48-LFCSP (7x7)

Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2841ACPZ-48-RLTR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 5V; Other; 4.5V ~ 5.5V
Data Rate 2.70E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 175-MAX32664GTGC+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 24-WFQFN Exposed Pad
View Details
Direct Digital Synthesis (DDS) - 505-AD9914BCPZ-RL7-CSLTR-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 88-VFQFN Exposed Pad, CSP
View Details
Laser Drivers - LTC5100EUF#TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 3.135V ~ 3.465V
Data Rate 3.20E6 kbps
View Details
Laser Drivers - ADN2847ACPZ-32-RL7TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
View Details