DigiKey Direct Digital Synthesis (DDS) 505-AD5930YRUZ-ND

Description
Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 20-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD5930YRUZ-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD5930YRUZ-ND
Direct Digital Synthesis (DDS) 505-AD5930YRUZ-ND
Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 20-TSSOP

Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD5930YRUZ-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9852ASTZ-ND - DigiKey
Specs
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 80-LQFP
View Details
Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-REEL7CT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 175-MAX7329AWE+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details
Controllers - 175-MAX3107EAG+TDKR-ND - DigiKey
Specs
Technology RS232; RS485; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 2.35V ~ 3.6V
View Details