DigiKey Laser Drivers ADN2530YCPZ-500R7TR-ND

Description
Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2530YCPZ-500R7TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)

Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2530YCPZ-500R7TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 3.07V ~ 3.53V
Data Rate 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 505-AD9945KCPZRL7TR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type 32-WFQFN Exposed Pad, CSP
View Details
Laser Drivers - AD9665ACPZ-REEL7CT-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 5V; Other; 4.5V ~ 5.5V
Package Type 32-VFQFN Exposed Pad, CSP
View Details
Laser Drivers - 505-MAX3668EHJ+TTR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 3.14V ~ 5.5V
Data Rate 622000 kbps
View Details
I/O Expanders - 175-MAX7300AAX+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details