DigiKey RF Transceiver ICs ADF7242BCPZ-ND

Description
IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7242BCPZ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7242BCPZ-ND
RF Transceiver ICs ADF7242BCPZ-ND
IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP

IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7242BCPZ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Bias Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 73M1906B-IVTR/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Receivers - 1127-2632-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 505-AD9363ABCZ-REELDKR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage Other; 1.3V
Operating Frequency 325 to 3800 MHz
View Details
RF Receivers - 505-HMC6301BG46TRDKR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details