DigiKey RF Transceiver ICs ADF7241BCPZ-RL7TR-ND

Description
IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7241BCPZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7241BCPZ-RL7TR-ND
RF Transceiver ICs ADF7241BCPZ-RL7TR-ND
IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP

IC RF TxRx + MCU 802.15.4 2.4GHz 32-WFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7241BCPZ-RL7TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 250 kbps
Bias Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7025BCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 431 to 928 MHz
Data Rate 384 kbps
View Details
RF Transceiver ICs - ADF7020-1BCPZ-RL7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 80 to 650 MHz
View Details
RF Receivers - 505-MAX41473GTC+TTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
Modems - ICs and Modules - 505-AD5700-1ACPZ-RL7CT-ND - DigiKey
Specs
Package Type 24-WFQFN Exposed Pad, CSP
Pins 24 #
View Details