DigiKey RF Transceiver ICs 1127-1800-ND

Description
"IC RF TxRx Only Bluetooth 2.4GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"IC RF TxRx Only Bluetooth 2.4GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1127-1800-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1127-1800-ND
RF Transceiver ICs 1127-1800-ND
"IC RF TxRx Only Bluetooth 2.4GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

"IC RF TxRx Only Bluetooth 2.4GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1127-1800-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 3V
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADRV9029BBCZ-REELTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 75 to 6000 MHz
Data Rate 2.43E7 kbps
View Details
RF Transceiver ICs - ADF7020-1BCPZ-RL7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 80 to 650 MHz
View Details
RF Transceiver ICs - 505-AD9364BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details