DigiKey Modems - ICs and Modules 175-73M2901CE-IGVR/FCT-ND

Description
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP (7x7)
Request a Quote Datasheet
Description
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - 175-73M2901CE-IGVR/FCT-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
175-73M2901CE-IGVR/FCT-ND
Modems - ICs and Modules 175-73M2901CE-IGVR/FCT-ND
300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP (7x7)

300 ~ 9.6k Modem V.21, V.22, V.23, Bell 103, Bell 212A 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 175-73M2901CE-IGVR/FCT-ND
Product Name Modems - ICs and Modules
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 62-1384-6-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-ADF7242BCPZ-RLDKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 505-ADRV9004BBCZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 30 to 6000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details