DigiKey RF Transceiver ICs ADF7022BCPZ-REEL-ND

Description
IC RF TxRx + MCU General ISM < 1GHz 868MHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 868MHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7022BCPZ-REEL-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7022BCPZ-REEL-ND
RF Transceiver ICs ADF7022BCPZ-REEL-ND
IC RF TxRx + MCU General ISM < 1GHz 868MHz 32-WFQFN Exposed Pad, CSP

IC RF TxRx + MCU General ISM < 1GHz 868MHz 32-WFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7022BCPZ-REEL-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 868 MHz
Data Rate 38.4 kbps
Bias Current 11.9 to 12.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADF7242BCPZ-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 505-AD9364BBCZREELCT-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-AD9363BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology GSM
Operating Frequency 325 to 3800 MHz
View Details
RF Transceiver ICs - ADF7021BCPZ-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 950 MHz
Data Rate 32.8 kbps
View Details