DigiKey RF Transceiver ICs ADF7020-1BCPZ-ND

Description
IC RF TxRx Only VHF FM Radio 80MHz ~ 650MHz 48-VFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx Only VHF FM Radio 80MHz ~ 650MHz 48-VFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7020-1BCPZ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7020-1BCPZ-ND
RF Transceiver ICs ADF7020-1BCPZ-ND
IC RF TxRx Only VHF FM Radio 80MHz ~ 650MHz 48-VFQFN Exposed Pad, CSP

IC RF TxRx Only VHF FM Radio 80MHz ~ 650MHz 48-VFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7020-1BCPZ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology FM Radio
Operating Frequency 80 to 650 MHz
Data Rate 200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AD9371BBCZ-REEL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details
RF Transceiver ICs - 175-MAX32690EXE+-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 175-MAX32690EXEBL+TCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 505-MAX2830ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details