DigiKey
Sensor and Detector Interfaces
AD80066KRSZ-ND
Description
IC DSP CTLR 16BIT 28SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC DSP CTLR 16BIT 28SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AD80066KRSZ-ND |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 85 C (-4 to 185 F)
Package Type
64-LFBGA, CSPBGA
View Details
Device Type
Laser Driver
Supply Voltage
Other; 2.97V ~ 3.63V
Data Rate
3.20E6 kbps
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
View Details