DigiKey RF Transceiver ICs 505-ADF7242BCPZ-RLDKR-ND

Description
IC RF TXRX+MCU 802.15.4 32LFCSP
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 32LFCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-ADF7242BCPZ-RLDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-ADF7242BCPZ-RLDKR-ND
RF Transceiver ICs 505-ADF7242BCPZ-RLDKR-ND
IC RF TXRX+MCU 802.15.4 32LFCSP

IC RF TXRX+MCU 802.15.4 32LFCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-ADF7242BCPZ-RLDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Bias Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9363ABCZ-REELTR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage Other; 1.3V
Operating Frequency 325 to 3800 MHz
View Details
RF Transceiver ICs - 505-ADF7024BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Transceiver ICs - ADF7021-NBCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details