DigiKey RF Transceiver ICs 175-MAX32690GWEBL+TDKR-ND

Description
M4 120MHZ, RISC-V CO PROCESSOR,
Request a Quote Datasheet
Description
M4 120MHZ, RISC-V CO PROCESSOR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 175-MAX32690GWEBL+TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
175-MAX32690GWEBL+TDKR-ND
RF Transceiver ICs 175-MAX32690GWEBL+TDKR-ND
M4 120MHZ, RISC-V CO PROCESSOR,

M4 120MHZ, RISC-V CO PROCESSOR,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 175-MAX32690GWEBL+TDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USB
Operating Frequency 2360 to 2500 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - AD6688BBPZRL-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
RF Transceiver ICs - 505-ADF7242BCPZ-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - 175-MAX1471ATJ+TDKR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 315 to 434 MHz
View Details
RF Receivers - 505-HMC8100LP6JETR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V
Operating Frequency 800 to 4000 MHz
View Details