DigiKey Microcontrollers 505-ADUCM410BBCZ-ND

Description
ARM® Cortex®-M33 ADuCM Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 81-CSPBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 ADuCM Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 81-CSPBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUCM410BBCZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUCM410BBCZ-ND
Microcontrollers 505-ADUCM410BBCZ-ND
ARM® Cortex®-M33 ADuCM Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 81-CSPBGA (5x5)

ARM® Cortex®-M33 ADuCM Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 81-CSPBGA (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUCM410BBCZ-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 160 MHz
Bits 16 Bit; Other; A/D 16x16b SAR; D/A 12x12b
RAM 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC848BSZ62-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 10x16b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-MAX32570-MNS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
Bits Other; A/D 1x10b Sigma-Delta
View Details
Microcontrollers - ADUC7060BCPZ32-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 10 MHz
Bits 24 Bit; Other; A/D 5x24b, 8x24b; D/A 1x14b
View Details
Microcontrollers - ADUC7020BCPZ62I-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 5x12b; D/A 4x12b
View Details