UART IC 1, UART Channel IrDA, RS232 , RS485 128 Byte 24-TQFN (3.5x3.5)
| DigiKey | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 505-MAX3107ETG/V+TTR-ND |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS485 |
| Device Type | Receiver; UART |
| Supply Voltage | Other; 1.65V ~ 1.95V, 1.71V ~ 3.6V, 2.35V |