DigiKey UARTs (Universal Asynchronous Receiver Transmitter) 505-MAX3107ETG/V+-ND

Description
UART IC 1, UART Channel IrDA, RS232 , RS485 128 Byte 24-TQFN (3.5x3.5)
Request a Quote Datasheet
Description
UART IC 1, UART Channel IrDA, RS232 , RS485 128 Byte 24-TQFN (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - 505-MAX3107ETG/V+-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
505-MAX3107ETG/V+-ND
UARTs (Universal Asynchronous Receiver Transmitter) 505-MAX3107ETG/V+-ND
UART IC 1, UART Channel IrDA, RS232 , RS485 128 Byte 24-TQFN (3.5x3.5)

UART IC 1, UART Channel IrDA, RS232 , RS485 128 Byte 24-TQFN (3.5x3.5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-MAX3107ETG/V+-ND
Product Name UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS232; RS485
Device Type Receiver; UART
Supply Voltage Other; 1.65V ~ 1.95V, 1.71V ~ 3.6V, 2.35V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9850BRSZ-ND - DigiKey
Specs
Supply Voltage 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
RF Front End (LNA + PA) - 505-ADRF5549BCPZN-RLTR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details
Controllers - MAX3100EEE-ND - DigiKey
Specs
Technology RS232; RS485; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
View Details
CODECS - 505-ADAU1372BCPZ-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details