DigiKey RF Receivers 505-MAX2140ETH+TDTR-ND

Description
- RF Receiver 2.4GHz -91dBm 400kbps PCB, Surface Mount 44-TQFN (7x7)
Request a Quote Datasheet
Description
- RF Receiver 2.4GHz -91dBm 400kbps PCB, Surface Mount 44-TQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 505-MAX2140ETH+TDTR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver 2.4GHz -91dBm 400kbps PCB, Surface Mount 44-TQFN (7x7)

- RF Receiver 2.4GHz -91dBm 400kbps PCB, Surface Mount 44-TQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-MAX2140ETH+TDTR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 2400 MHz
Data Rate 400 kbps
Bias Current 180 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-MAX2832ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 2500 MHz
View Details
RF Transceiver ICs - 505-ADRV9006BBCZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 30 to 6000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 505-ADRV9029BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 75 to 6000 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
RF Receivers - 175-MAX2769BETI/V+TTR-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details