DigiKey RF Transceiver ICs 505-AD9361BBCZ-REELDKR-ND

Description
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet
Description
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-AD9361BBCZ-REELDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-AD9361BBCZ-REELDKR-ND
RF Transceiver ICs 505-AD9361BBCZ-REELDKR-ND
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA

IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD9361BBCZ-REELDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
Operating Frequency 70 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - AD5700BCPZ-RL7TR-ND - DigiKey
Specs
Package Type 24-WFQFN Exposed Pad, CSP
Pins 24 #
View Details
RF Receivers - 505-AD6688BBPZ-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
Modems - ICs and Modules - 175-73M2901CE-IGVR/FDKR-ND - DigiKey
Specs
Interface Serial
Data Rate 300 to 9.6 kbps
Package Type TQFP; 32-TQFP
View Details
RF Transceiver ICs - AD9375BBCZ-REEL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details