IC SIGMADSP 28B 175MHZ 100TQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 505-ADAU1442YSVZ-3A-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | TQFP; Other; 100-TQFP Exposed Pad |
| Pin Count | 100 |