DigiKey
DSP (Digital Signal Processors)
505-AD21488WBCPZ4202-ND
Description
SHARC PROCESSOR, 400MHZ
Request a Quote
Email Supplier
Datasheet
Description
SHARC PROCESSOR, 400MHZ
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
505-AD21488WBCPZ4202-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V; 1.10V
|
|
Package Type
|
Other; 88-VFQFN Exposed Pad, CSP
|
|
Pin Count
|
88
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit
Supply Voltage
1.2V; 3.3V
Package Type
LFQP; Other; 144-LQFP
View Details
Supply Voltage
1.8V; 3.3V; 1.10V
Package Type
Other; 88-VFQFN Exposed Pad, CSP
Pin Count
88
View Details
Data Bus
16-Bit
Supply Voltage
1.2V; 3.3V
Package Type
LFQP; Other; 176-LQFP
View Details
Supply Voltage
3.3V
Package Type
Other; 88-VFQFN Exposed Pad, CSP
Pin Count
88
View Details