DigiKey
DSP (Digital Signal Processors)
505-ADSC570WCSWZ4202-ND
Description
ADSP-SC572W, 450MHZ
Request a Quote
Email Supplier
Datasheet
Description
ADSP-SC572W, 450MHZ
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
505-ADSC570WCSWZ4202-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V; 1.10V
|
|
Package Type
|
LFQP; Other; 176-LQFP Exposed Pad
|
|
Pin Count
|
176
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V; 1.10V
Package Type
LFQP; Other; 176-LQFP Exposed Pad
Pin Count
176
View Details
Supply Voltage
3.3V; 1.10V
Package Type
PBGA; Other; 349-LFBGA, CSPBGA
Pin Count
349
View Details
Data Bus
32-Bit
Supply Voltage
3.3V
Package Type
BGA; PBGA; Other; 196-BGA, CSPBGA
View Details
Data Bus
16-Bit
Supply Voltage
5V
Package Type
Other; 128-BQFP
View Details