DigiKey RF Transceiver ICs 505-AD9988BBPZ-4D4AC-ND

Description
IC RF TxRx Only Cellular LTE, WCDMA 7.5GHz 324-FBGA Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only Cellular LTE, WCDMA 7.5GHz 324-FBGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-AD9988BBPZ-4D4AC-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-AD9988BBPZ-4D4AC-ND
RF Transceiver ICs 505-AD9988BBPZ-4D4AC-ND
IC RF TxRx Only Cellular LTE, WCDMA 7.5GHz 324-FBGA Exposed Pad

IC RF TxRx Only Cellular LTE, WCDMA 7.5GHz 324-FBGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD9988BBPZ-4D4AC-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology CDMA
Operating Frequency 7500 MHz
Data Rate 2.48E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 175-MAX32690GWEBL+TCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - 505-MAX41473GTC+-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
RF Transceiver ICs - 505-ADRV9006BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 30 to 6000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 62-1384-6-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
View Details