DigiKey RF Transceiver ICs 505-AD9363ABCZ-ND

Description
IC RF TxRx Only 325MHz ~ 3.8GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet
Description
IC RF TxRx Only 325MHz ~ 3.8GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-AD9363ABCZ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-AD9363ABCZ-ND
RF Transceiver ICs 505-AD9363ABCZ-ND
IC RF TxRx Only 325MHz ~ 3.8GHz 144-LFBGA, CSPBGA

IC RF TxRx Only 325MHz ~ 3.8GHz 144-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD9363ABCZ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage Other; 1.3V
Operating Frequency 325 to 3800 MHz
Bias Current 660 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7020-1BCPZ-RL7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 80 to 650 MHz
View Details
RF Transceiver ICs - 505-AD9371BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details
RF Transceiver ICs - ADF7023-JBCPZ-RL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 902 to 958 MHz
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details