DigiKey
Sensor and Detector Interfaces
505-AD8496ARMZ-R7TR-ND
Description
IC THRMOCPLE AMP 8MSOP
Request a Quote
Email Supplier
Datasheet
Description
IC THRMOCPLE AMP 8MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
505-AD8496ARMZ-R7TR-ND |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 2.5V ~ 5.5V
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Front End
Package Type
324-FBGA Exposed Pad
Pins
324 #
View Details
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
3V; 3.3V; Other; 2.7V ~ 5.5V
View Details