DigiKey RF Transceiver ICs 505-AD9361BBCZ-REELTR-ND

Description
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet
Description
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-AD9361BBCZ-REELTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-AD9361BBCZ-REELTR-ND
RF Transceiver ICs 505-AD9361BBCZ-REELTR-ND
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA

IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD9361BBCZ-REELTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
Operating Frequency 70 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-MAX2830ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
RF Receivers - 62-1384-6-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
View Details
RF Transceiver ICs - 505-ADRV9004BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 30 to 6000 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
RF Transceiver ICs - 175-MAX32690EXEBL+TDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details