DigiKey RF Receivers 1127-3279-ND

Description
- RF Receiver ISM 57GHz ~ 64GHz 75-WLBGA (6x4)
Request a Quote Datasheet
Description
- RF Receiver ISM 57GHz ~ 64GHz 75-WLBGA (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1127-3279-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1127-3279-ND
RF Receivers 1127-3279-ND
- RF Receiver ISM 57GHz ~ 64GHz 75-WLBGA (6x4)

- RF Receiver ISM 57GHz ~ 64GHz 75-WLBGA (6x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1127-3279-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 2.7V
Operating Frequency 57000 to 64000 MHz
Bias Current 300 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 175-MAX32690GTKBL+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 505-MAX32690GWE+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - AD6688BBPZRL-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
Telecom - 73M1916-IM/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details