DigiKey RF Transceiver ICs ADF7025BCPZ-RLTR-ND

Description
IC RF TxRx Only General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 870MHz, 902MHz ~ 928MHz 48-WFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 870MHz, 902MHz ~ 928MHz 48-WFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7025BCPZ-RLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7025BCPZ-RLTR-ND
RF Transceiver ICs ADF7025BCPZ-RLTR-ND
IC RF TxRx Only General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 870MHz, 902MHz ~ 928MHz 48-WFQFN Exposed Pad, CSP

IC RF TxRx Only General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 870MHz, 902MHz ~ 928MHz 48-WFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7025BCPZ-RLTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 431 to 928 MHz
Data Rate 384 kbps
Bias Current 19 to 21 mA
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - 505-AD5700-1ACPZ-RL7DKR-ND - DigiKey
Specs
Package Type 24-WFQFN Exposed Pad, CSP
Pins 24 #
View Details
RF Transceiver ICs - 505-AD9361BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Receivers - 505-MAX41474GTC+TTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details