DigiKey
RF Front End (LNA + PA)
505-AD9177BBPZRLTR-ND
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
505-AD9177BBPZRLTR-ND |
|
Product Name
|
RF Front End (LNA + PA) |
|
Device Type
|
Front End
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.3V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Supply Voltage
1.8V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
32-VFQFN Exposed Pad, CSP
View Details
Technology
SPI; Ethernet
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details