DigiKey
Controllers
175-TMC8461-BA-ND
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
175-TMC8461-BA-ND |
|
Product Name
|
Controllers |
|
Technology
|
SPI; Ethernet; I2C
|
|
Device Type
|
Line / Bus Controller
|
|
Supply Voltage
|
Other; 1.65V ~ 1.95V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Line / Bus Controller
Supply Voltage
Other; 4.5V ~ 30V
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 1.7V ~ 5.5V
View Details
Device Type
Front End
Package Type
24-VFQFN Exposed Pad, CSP
Pins
24 #
View Details
Technology
UART
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.71V ~ 3.63V
View Details