Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 144-CSPBGA (10x10)
| DigiKey | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 505-FIDO5110CBCZ-ND |
| Product Name | Controllers |
| Technology | Ethernet; MII, RMII |
| Device Type | Line / Bus Controller |
| Supply Voltage | Other; 1.08V ~ 1.32V, 2.97V ~ 3.63V |